EN
  • EN
  • DE

SPDC400FC12M0.35

Part No SPDC400FC12M0.35
Manufacturer STMicroelectronics
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -12V / Non-Isolated PoL Module DC DC Converter 1 Output -12V 350mA 100V - 370V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr STMicroelectronics
Series SPDC400-4W
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 100V
Voltage - Input (Max) 370V
Voltage - Output 1 -12V
Current - Output (Max) 350mA
Applications ITE (Commercial)
Temperature Range - Operating -10°C ~ 85°C
Efficiency 80%
Mounting SMD (SMT)
Package / Case Module
Dimension 1.77" L x 0.94" W x 0.67" H (45.0mm x 24.0mm x 17.1mm)
Base Product Number SPDC
Other Names 1805-SPDC400FC12M0.35,-497-8257,497-8257
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237382-SPDC400FC12M0.35
Ultra Librarian 3D Model Ultra Librarian SPDC400FC12M0.35 CAD Model

Description

The SPDC400FC12M0.35 is a state-of-the-art power semiconductor device from STMicroelectronics, designed to meet the demanding needs of modern power conversion systems. This device is part of ST's silicon carbide (SiC) diode family, which is renowned for its efficiency, reliability, and thermal performance.

With a forward current rating of 400A, the SPDC400FC12M0.35 is well-suited for high-power applications, capable of handling significant electrical loads without compromise. The device is rated for a maximum operating voltage of 1200V, making it an excellent choice for systems that require high voltage handling capabilities, such as electric vehicle chargers, solar inverters, and power supplies for industrial equipment.

One of the key features of the SPDC400FC12M0.35 is its low forward voltage drop (Vf), which enhances system efficiency by minimizing conduction losses. This characteristic is particularly beneficial in applications where energy efficiency is paramount. Additionally, the diode's fast switching speed reduces switching losses, further improving the overall efficiency of the power conversion system.

The robust design of the SPDC400FC12M0.35 ensures that it can withstand harsh operating conditions. Its high-temperature capability allows for stable operation even at elevated temperatures, which is critical for reliability in industrial and automotive environments. The diode also features a low reverse recovery charge (Qrr), which reduces electromagnetic interference (EMI) and enhances the performance of the system in which it is used.

Integration into a system is simplified thanks to the diode's package, which is designed for compatibility with standard assembly processes. The surface-mount design allows for efficient heat dissipation and space-saving installation, making the SPDC400FC12M0.35 a versatile component for a wide range of power electronics designs.

In summary, the SPDC400FC12M0.35 from STMicroelectronics is a high-performance SiC diode that offers a combination of high current and voltage ratings, low power losses, and excellent thermal properties. Its reliability and efficiency make it an ideal choice for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess