EN
  • EN
  • DE

SPC584C80E3G0C0X

Part No SPC584C80E3G0C0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 100ETQFP  /  e200z420 series Microcontroller IC 32-Bit Single-Core 180MHz 4MB (4M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 80
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC584
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1024979-SPC584C80E3G0C0X
Ultra Librarian 3D Model Ultra Librarian SPC584C80E3G0C0X CAD Model

Description

The SPC584C80E3G0C0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of STMicroelectronics' SPC5 32-bit Power Architecture, which is renowned for its robust design and exceptional reliability in harsh environments.

Key Features

  • Core: The SPC584C80E3G0C0X is built around a dual-core Power Architecture e200z4d with a frequency of up to 80 MHz, ensuring efficient multitasking and high-speed processing capabilities.
  • Memory: It comes with an extensive memory range, including up to 4MB of Flash memory and 592KB of RAM, providing ample space for complex software applications and data storage.
  • Connectivity: This MCU supports a variety of communication interfaces such as CAN, LIN, FlexRay, and Ethernet, which are essential for automotive networking and industrial control systems.
  • Advanced Timer: An advanced timer module is also integrated for precise event timing and pulse-width modulation (PWM) for complex motor control operations.
  • Analog-to-Digital Converter (ADC): The presence of multiple high-resolution ADC channels enables accurate sensor data acquisition, which is crucial for real-time control and monitoring tasks.
  • Temperature Range: It operates within an extended temperature range, making it suitable for use in extreme conditions commonly encountered in automotive and industrial environments.
  • Safety Features: The MCU includes state-of-the-art safety features compliant with the ISO 26262 standard, ensuring functional safety in automotive applications.
  • Development Support: STMicroelectronics provides comprehensive development support with software libraries, a development ecosystem, and evaluation boards to facilitate rapid prototyping and development.

Applications

The SPC584C80E3G0C0X MCU is ideal for a range of applications, including advanced driver-assistance systems (ADAS), engine management, transmission control, body control modules, and industrial automation systems. Its robust design and versatile feature set make it a preferred choice for developers looking for a reliable and high-performing microcontroller solution.

With its combination of performance, memory capacity, connectivity options, and safety features, the SPC584C80E3G0C0X from STMicroelectronics stands out as a top-tier microcontroller for sophisticated and safety-critical applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6463 $71.2926
4+ $29.2483 $116.9932
7+ $28.3344 $198.3408
9+ $27.4203 $246.7827
11+ $26.5063 $291.5693
15+ $23.7643 $356.4645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess