EN
  • EN
  • DE
  • IT

SPC56EL60L3CCFQR

Part No SPC56EL60L3CCFQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263477-SPC56EL60L3CCFQR
Ultra Librarian 3D Model Ultra Librarian SPC56EL60L3CCFQR CAD Model

Description

The SPC56EL60L3CCFQR microcontroller is a cutting-edge electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is part of the SPC56EL series, which is specifically engineered to meet the rigorous demands of the automotive industry. With its advanced features and robust design, the SPC56EL60L3CCFQR is an ideal choice for automotive applications requiring high levels of reliability and performance.

Key Features

  • Core: The device is built around a powerful 32-bit Power Architecture® VLE (Variable Length Encoding) core that operates at up to 120MHz, providing exceptional computational capabilities and efficiency.
  • Memory: It comes with an ample 1.5MB of embedded flash memory and 64KB of RAM, ensuring sufficient space for complex application code and data storage.
  • Temperature Range: This microcontroller is designed to withstand the harsh conditions of the automotive environment, operating over an extended temperature range from -40°C to +150°C.
  • Communication Interfaces: It includes a variety of communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and FlexRay, which are essential for automotive networking and diagnostics.
  • Advanced Timer Units: The device features multiple advanced timer units for PWM (Pulse Width Modulation) generation and timing operations, which are crucial for engine control and other time-sensitive tasks.
  • Enhanced Safety Features: To ensure the highest safety standards, the SPC56EL60L3CCFQR incorporates advanced safety features that comply with the ISO 26262 automotive safety standard.

Applications

The SPC56EL60L3CCFQR is particularly suited for a range of automotive applications, such as engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set make it a reliable choice for developers and engineers looking to create sophisticated automotive systems that require high-speed processing and connectivity.

Package and Quality

The microcontroller is packaged in a LQFP144 (Low-profile Quad Flat Package), which offers a compact footprint while allowing for excellent thermal performance and easy integration into various automotive designs. STMicroelectronics is committed to delivering high-quality products, and the SPC56EL60L3CCFQR is no exception, meeting stringent quality and reliability standards.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess