EN
  • EN
  • DE

SPC564L60L5BCOQR

Part No SPC564L60L5BCOQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Reel - TR
Core Processor e200z4d
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934819-SPC564L60L5BCOQR
Ultra Librarian 3D Model Ultra Librarian SPC564L60L5BCOQR CAD Model

Description

Product Overview: SPC564L60L5BCOQR

The SPC564L60L5BCOQR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance product is part of the 32-bit Power Architecture family, which is renowned for its robustness, efficiency, and reliability in complex electronic systems.

Key Features

  • Core: The MCU features a 32-bit Power Architecture core, offering a perfect balance between processing power and energy efficiency. This core is capable of handling intensive computational tasks, making it ideal for real-time applications.
  • Clock Speed: With a maximum clock speed of up to 120 MHz, the SPC564L60L5BCOQR ensures swift and responsive operations, which is critical for time-sensitive automotive functions such as engine management and advanced driver-assistance systems (ADAS).
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, providing ample space for complex program code and data storage without the need for external memory components.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Package: Housed in a robust LQFP144 package, the SPC564L60L5BCOQR offers a compact footprint while still providing sufficient I/O ports for connectivity and control.

Connectivity and Peripherals

The SPC564L60L5BCOQR is equipped with a variety of communication interfaces, including CAN, LIN, and FlexRay, allowing for versatile networking capabilities within a vehicle or industrial control system. Additionally, it features multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which are essential for sensor integration and actuator control.

Applications

This MCU is particularly suited for applications that require high levels of computing power and reliability, such as engine and transmission control units, chassis and safety systems, and factory automation equipment. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated and durable electronic systems.

The SPC564L60L5BCOQR from STMicroelectronics represents a reliable, powerful, and versatile solution for a wide range of automotive and industrial applications, ensuring optimal performance and longevity.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess