EN
  • EN
  • DE

SPC564L54L3CCFQY

Part No SPC564L54L3CCFQY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
Standard Package 540
REACH Status REACH Unaffected
Win Source Part Number 1263458-SPC564L54L3CCFQY
Ultra Librarian 3D Model Ultra Librarian SPC564L54L3CCFQY CAD Model

Description

SPC564L54L3CCFQY - STMicroelectronics Microcontroller

The SPC564L54L3CCFQY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and advanced features that cater to the needs of modern embedded systems.

Key Features

  • Core: The SPC564L54L3CCFQY is built around a 32-bit Power Architecture® core, offering exceptional processing capabilities with a maximum frequency of up to 120 MHz. This core provides the computational power necessary for complex algorithms and real-time processing tasks.
  • Memory: It comes equipped with a generous memory configuration, including 4 MB of flash memory and 384 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: The device features a range of timers, including a modular flexible timer system and multiple general-purpose timers, which are essential for precise event management and PWM generation.
  • Connectivity: With an array of communication interfaces such as CAN, LIN, and FlexRay, the SPC564L54L3CCFQY is well-suited for networking in complex systems and can handle the rigorous communication protocols required in automotive environments.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate analog signal measurement, which is crucial for sensor data acquisition and control systems.
  • Enhanced Safety Features: Safety is a top priority, and this MCU includes features like a memory protection unit (MPU), error correction codes (ECC) on both flash and RAM, and a safety management unit (SMU) to support development of safety-critical applications.
  • Temperature Range: It operates over an extended temperature range from -40°C to +125°C, making it ideal for harsh environments.

Applications

The robust feature set of the SPC564L54L3CCFQY makes it an excellent choice for a variety of applications, particularly in the automotive sector, where it can be used in engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its high reliability and performance also make it suitable for industrial control systems, factory automation, and other applications requiring high-speed processing and real-time control.

Overall, the SPC564L54L3CCFQY from STMicroelectronics represents a powerful and flexible solution for developers looking to create sophisticated and reliable embedded systems in the automotive and industrial domains.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess