EN
  • EN
  • DE

SPC560P50L5CEFAR

Part No SPC560P50L5CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tape & Reel
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 107
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-11616-1,497-11616-2,-497-11616-1,-497-11616-2,-497-11616-6,497-11616-6
Standard Package 500
Win Source Part Number 993050-SPC560P50L5CEFAR
Ultra Librarian 3D Model Ultra Librarian SPC560P50L5CEFAR CAD Model

Description

The SPC560P50L5CEFAR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver high performance and reliability, this MCU is part of the SPC560P product line, which is specifically engineered for automotive applications. It is built on the Power Architecture® embedded category, ensuring a robust and efficient processing core for demanding automotive environments.

Key Features

  • Core: The MCU features a 32-bit PowerPC Book E compliant CPU core, operating at a frequency of up to 64 MHz, which provides the computational power required for complex automotive control tasks.
  • Memory: It comes with a generous memory configuration, including 512 KB of flash memory for program storage and 64 KB of RAM for data processing, facilitating sophisticated applications and multitasking.
  • Advanced Timer Units: Multiple advanced timer units are available, supporting motor control and other time-sensitive operations crucial in automotive applications.
  • Communication Interfaces: A wide range of communication interfaces such as CAN, LIN, and SPI are integrated, enabling the MCU to connect with other systems within the vehicle seamlessly.
  • Robust I/O: The device boasts numerous general-purpose input/output (GPIO) ports, providing flexibility in interfacing with sensors, actuators, and other peripherals.
  • Enhanced Safety Features: Safety features such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the flash memory ensure data integrity and reliable operation, which is paramount in automotive safety-critical systems.

Automotive Applications

The SPC560P50L5CEFAR MCU is ideal for a variety of automotive applications, including engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and feature set cater to the stringent requirements of the automotive industry, including extended temperature ranges and compliance with automotive quality standards.

Package and Quality

This MCU is available in a LQFP144 package, which is suitable for space-constrained automotive PCB layouts. STMicroelectronics ensures high-quality standards, with the SPC560P50L5CEFAR being AEC-Q100 qualified, demonstrating its suitability for automotive-grade applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6691 $62.6764
8+ $12.8567 $102.8536
13+ $12.4549 $161.9137
17+ $12.0531 $204.9027
22+ $11.6514 $256.3308
29+ $10.4461 $302.9369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess