EN
  • EN
  • DE

SPC560P50L3CEFAY

Part No SPC560P50L3CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.st.com
Win Source Part Number 720522-SPC560P50L3CEFAY
Popularity Medium
Supply and Demand Status Limited
Family Name SPC560P50L3
Introduction Date November 12, 2007
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SPC560P50L3CEFAY CAD Model

Description

The SPC560P50L3CEFAY is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the SPC56 0-Line Power Architecture, renowned for its robustness, reliability, and efficiency.

Key Features

  • Advanced e200z0h CPU Core: At the heart of the SPC560P50L3CEFAY is a powerful 32-bit Power Architecture e200z0h VLE-compliant CPU core, running at speeds up to 64 MHz, which provides exceptional computational capabilities while maintaining energy efficiency.
  • Memory Capacity: It comes equipped with 512 KB of Flash memory and 64 KB of RAM, ensuring ample space for complex programs and real-time data processing.
  • Enhanced Safety Features: This MCU includes a Memory Protection Unit (MPU), a 10-channel DMA controller, and an Interrupt controller, all of which contribute to the system's safety and reliability.
  • Rich Peripheral Set: The device supports a variety of peripheral interfaces such as multiple CAN interfaces, LIN, SPI, I²C, and UARTs, making it highly versatile for communication within a vehicle or industrial system.
  • Robust Temperature Range: With an operating temperature range from -40°C to 125°C, the SPC560P50L3CEFAY is built to withstand harsh environmental conditions.

Applications

The SPC560P50L3CEFAY is ideal for a wide range of automotive applications, including body control modules, gateway modules, instrument cluster controllers, and various driver assistance systems. Its robust design also makes it suitable for industrial control systems where reliability and uptime are critical.

Quality and Support

STMicroelectronics ensures the highest quality of its microcontrollers through rigorous testing and quality control processes. Additionally, the company provides extensive technical support and documentation, making the integration of the SPC560P50L3CEFAY into your project smooth and efficient.

Overall, the SPC560P50L3CEFAY from STMicroelectronics represents a blend of performance, safety, and flexibility, making it an excellent choice for developers looking to create sophisticated and reliable automotive or industrial systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2935 $58.0545
17+ $6.8050 $115.6850
27+ $6.5922 $177.9894
37+ $6.3795 $236.0415
47+ $6.1669 $289.8443
63+ $5.5290 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,993 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess