EN
  • EN
  • DE

SMC30J18A

Part No SMC30J18A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 18VWM 29.2VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 29.2V Clamp 103A Ipp Tvs Diode Surface Mount SMC
Manufacturer STMicroelectronics
Series SMC30J, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMC30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12207-2, 497-12207-1, 497-12207-6, -497-12207-6, -497-12207-1, -497-12207-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895869-SMC30J18A
Ultra Librarian 3D Model Ultra Librarian SMC30J18A CAD Model

Description

The SMC30J18A is a robust transient voltage suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This high-performance device is a reliable solution for safeguarding voltage-sensitive components in a variety of applications, including automotive systems, industrial platforms, consumer electronics, and communication infrastructure.

Key Features

  • Stand-off Voltage: The SMC30J18A is designed to provide a stand-off voltage of 18V, making it suitable for a range of applications that operate within this voltage level.
  • Peak Pulse Power: This TVS diode can handle a peak pulse power of 3000W (10/1000μs surge), ensuring effective protection against high energy transients.
  • Clamping Voltage: In the event of a voltage spike, the device clamps to a low voltage, with a maximum clamping voltage of 29.2V at 103.4A, providing a high level of protection for connected components.
  • Low Leakage Current: The SMC30J18A boasts a low leakage current, minimizing power loss when the device is in standby mode and enhancing overall system efficiency.
  • Package: Housed in an SMC (DO-214AB) package, the device offers a compact footprint while still delivering high surge capability. This package is also known for its excellent thermal transfer characteristics.

Applications

The versatility of the SMC30J18A makes it an ideal choice for a wide range of protective applications, including:

  • Automotive control systems
  • Power supply units
  • Communication systems
  • AC/DC converters
  • LED lighting systems

Reliability and Compliance

STMicroelectronics ensures that the SMC30J18A meets stringent reliability standards. It is compliant with industry specifications such as IEC 61000-4-2 and IEC 61000-4-5, which cover electrostatic discharge (ESD) and surge immunity tests, respectively. This TVS diode is also RoHS and Halogen-free compliant, adhering to environmental regulations and promoting sustainability in electronic designs.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess