EN
  • EN
  • DE

SMBJ6.0CA-TR

Part No SMBJ6.0CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSILTM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series SMBJ, TRANSIL
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Minimum Breakdown Voltage 6.7V
Maximum Clamping Voltage 13.7V
Current - Peak Pulse (10/1000μs) 290A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB (DO-214AA)
Win Source Part Number 1251523-SMBJ6.0CA-TR
Manufacturer Homepage www.st.com
Family Name SMBJ6.0CA
Introduction Date January 28, 1998
ECCN EAR99
Country of Origin China, Morocco, Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ6.0CA-TR CAD Model

Description

The SMBJ6.0CA-TR from STMicroelectronics is a robust transient voltage suppressor (TVS) diode, specifically designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). This TVS diode is a bidirectional device, which means it can provide protection in both forward and reverse directions, making it an ideal choice for AC applications or bipolar signal lines.

Key Features

  • Stand-Off Voltage: The SMBJ6.0CA-TR has a stand-off voltage of 6.0V, which is the maximum voltage that can be applied over the device without causing a significant increase in leakage current.
  • Peak Pulse Power: It offers a 600W peak pulse power capability with a 10/1000μs waveform, which is sufficient to handle typical surge events.
  • Clamping Voltage: The clamping voltage is the maximum voltage drop across the device when subjected to a peak pulse current. This TVS diode ensures that the clamping voltage remains low to protect sensitive components.
  • Package: The device comes in an SMB (DO-214AA) package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • ISO 9001 Certified: Manufactured by STMicroelectronics, a leader in the semiconductor industry, ensuring high-quality standards and reliability.

Applications

The SMBJ6.0CA-TR is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems
  • Industrial control equipment
  • Power supply units
  • Portable devices and battery-powered electronics

Environmental and Safety Compliance

This device complies with RoHS and REACH environmental standards, ensuring that it is free from hazardous substances. It also meets IEC 61000-4-2 and IEC 61000-4-5 transient immunity standards, providing confidence in its ability to safeguard electronics against voltage spikes and surges.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2824 $50.8320
435+ $0.2317 $100.7895
670+ $0.2245 $150.4150
925+ $0.2172 $200.9100
1,195+ $0.2100 $250.9500
1,595+ $0.1883 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess