The SM6T6V8CAT&R from STMicroelectronics is a robust Transil™ transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage transients induced by load dump and other transient voltage events. This component is specifically engineered to safeguard circuits against extreme voltage spikes, making it an ideal choice for a variety of applications, including automotive systems, industrial equipment, and consumer electronics.
Key Features
- Stand-off Voltage: The device features a stand-off voltage of 6.8V, providing a stable protection level for circuits operating around this voltage.
- Peak Pulse Power: It offers an impressive peak pulse power dissipation of 600W (10/1000μs), ensuring that even high-energy transients are effectively clamped.
- Low Clamping Voltage: With its low clamping voltage, the SM6T6V8CAT&R minimizes the stress on protected components during transient conditions.
- Fast Response Time: The TVS diode boasts an immediate response time (<1ps from 0V to BV min), providing instantaneous protection upon detection of a transient event.
- High Surge Capability: Its design allows it to handle high surge currents without degradation, contributing to the longevity and reliability of the overall system.
Applications
- Automotive electronics
- Power supply protection
- Industrial systems
- Computer and consumer electronics
- Telecommunication devices
Package and Quality
The SM6T6V8CAT&R comes in an SMB (DO-214AA) package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. The device is also compliant with industrial quality standards, ensuring reliability and performance consistency. It is provided in tape and reel packaging, denoted by the "T&R" suffix, which facilitates automated assembly processes.
Environmental and Safety Compliance
This TVS diode is RoHS compliant and adheres to the latest environmental regulations. It is also certified to meet or exceed industry safety standards, guaranteeing that it can be safely integrated into a wide array of electronic products.