EN
  • EN
  • DE

PSD311L-30UI

Part No PSD311L-30UI
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017264-PSD311L-30UI
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD311L-30UI CAD Model

Description

The PSD311L-30UI is a sophisticated integrated device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of STMicroelectronics' Programmable System Devices (PSD) family, which are designed to offer high integration and flexibility to complex digital system designs.

Key Features

  • Memory Integration: The PSD311L-30UI features embedded non-volatile memory, including Flash and EEPROM, which allows for secure storage of code and data. The Flash memory can be used for main program storage, while the EEPROM is ideal for storing configuration settings and parameters that need to be preserved across power cycles.
  • Programmable Logic: The device includes programmable logic elements that enable designers to implement custom logic functions without the need for additional components. This feature simplifies the design and can help reduce overall system cost and board space.
  • In-System Programmability: With its in-system programmability, the PSD311L-30UI can be programmed and reprogrammed in the final system, facilitating updates and bug fixes, and enhancing product longevity.
  • Security: The PSD311L-30UI is equipped with security features that help protect the device from unauthorized access and code copying, ensuring the integrity and confidentiality of the application.

Applications

The PSD311L-30UI is suitable for a wide range of applications, particularly in areas where integration, flexibility, and security are paramount. It is commonly used in:

  • Embedded Control Systems
  • Telecommunications
  • Automotive Systems
  • Industrial Control
  • Consumer Electronics

Technical Specifications

The PSD311L-30UI operates at a voltage range that is compatible with most microcontrollers, and its I/O ports are designed to interface directly with a wide range of digital systems. With its robust design and wide operating temperature range, the PSD311L-30UI is built to perform reliably in harsh environments.

For detailed technical specifications, reference designs, and application notes, customers should consult the official datasheet and product documentation available on the STMicroelectronics website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess