EN
  • EN
  • DE

PSD301-15-L

Part No PSD301-15-L
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086104-PSD301-15-L
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD301-15-L CAD Model

Description

The PSD301-15-L is a highly integrated device from STMicroelectronics, designed to cater to the demanding needs of embedded system applications. This innovative product combines the functionality of a microcontroller with the flexibility of Programmable Logic Devices (PLDs), making it a versatile choice for designers looking to optimize their systems.

Key Features

  • Integrated Microcontroller: At the heart of the PSD301-15-L is a robust microcontroller unit (MCU) that provides reliable processing capabilities, suitable for a variety of applications.
  • Programmable Logic: The device includes programmable logic elements that allow for customization and adaptability, enabling designers to tailor the device to specific application requirements.
  • Memory Resources: It comes equipped with ample memory resources, including flash memory and SRAM, ensuring sufficient storage and fast access for critical data and code.
  • Input/Output Flexibility: A wide array of input/output options are available, giving developers the freedom to connect a multitude of peripheral devices and interfaces.
  • In-System Programmability: The PSD301-15-L supports in-system programmability, facilitating easy updates and modifications to the firmware and logic configuration without the need for additional hardware.

Applications

The versatility of the PSD301-15-L makes it ideal for a broad range of applications, including industrial control systems, automotive electronics, communication devices, and complex consumer electronics. Its ability to integrate multiple functions into a single chip can significantly reduce system complexity and enhance reliability.

Technical Specifications

Parameter Value
Supply Voltage 15V
Operating Temperature -40°C to +85°C
Package LQFP
Flash Memory Integrated
SRAM Included

With its combination of MCU and PLD capabilities, the PSD301-15-L from STMicroelectronics stands out as a powerful and flexible solution that can help streamline the design process and enhance product performance.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess