The P70NS04ZC is a high-performance Power MOSFET from STMicroelectronics, designed to meet the needs of modern high-efficiency power conversion applications. This device is a part of ST's STripFET™ VII DeepGATE™ technology, which ensures optimized on-state resistance and superior switching performance.
Key Features
- Low On-Resistance: The P70NS04ZC boasts an extremely low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it an excellent choice for high-current applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET is well-suited for applications requiring high-speed operation, reducing switching losses and improving performance.
- Improved Thermal Performance: The device's package is designed to offer excellent thermal resistance, ensuring reliability and longevity even under high-temperature operating conditions.
- Robustness: The P70NS04ZC is engineered to withstand harsh environments and is characterized by its high ruggedness and immunity to the adverse effects of heavy-duty switching applications.
Applications
The versatility of the P70NS04ZC allows it to be used in a wide array of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC converters
- Motor control circuits
- Automotive applications
- Power management solutions
Technical Specifications
| Parameter |
Value |
| Drain-source Voltage (VDS) |
40V |
| Continuous Drain Current (ID) |
70A |
| Power Dissipation (PD) |
180W |
| Operating Temperature Range |
-55°C to +175°C |
| Package |
TO-220 |
With its strong performance characteristics and robust design, the P70NS04ZC from STMicroelectronics stands out as a leading choice for designers looking to improve power efficiency and reliability in their systems.