STMicroelectronics P6KE400CP Transient Voltage Suppressor
The P6KE400CP from STMicroelectronics is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a critical component for circuit protection in a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics. It offers a reliable solution for safeguarding against the damaging effects of overvoltage transients such as lightning, inductive load switching, and electrostatic discharge (ESD).
The P6KE400CP is part of STMicroelectronics' P6KE series and is characterized by its bidirectional clamping feature. It is capable of handling transient overvoltage conditions with its peak pulse power dissipation of 600W for a 10/1000µs waveform. This capability ensures that devices remain safe even under extreme transient conditions. The clamping voltage of the P6KE400CP is specifically designed to activate just above the normal operating voltage of most electronic equipment, providing protection without hindering normal operation.
With a stand-off voltage of 342V and a minimum breakdown voltage of 380V, the P6KE400CP ensures that it remains non-conductive during normal voltage conditions. The device's fast response time is critical for immediate protection against transient events, ensuring minimal impact on the system it is designed to protect.
Constructed in a DO-15 package, the P6KE400CP is designed for through-hole mounting, which makes it suitable for a wide range of PCB layouts. The robust design of the P6KE400CP allows it to operate over a wide temperature range, ensuring reliable performance in various environments. Additionally, its glass passivated junction provides stable performance over the device's service life and enhances its reliability.
Overall, the P6KE400CP from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. By integrating this TVS diode into their designs, engineers can provide an extra layer of defense against voltage transients, thereby reducing the risk of damage to critical components and avoiding costly downtime and repairs.