EN
  • EN
  • DE

NUCLEO-G491RE

Part No NUCLEO-G491RE
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32G491RE EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32G4
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-64
Utilized IC / Part STM32G491
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32G491
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1366682-NUCLEO-G491RE
Ultra Librarian 3D Model Ultra Librarian NUCLEO-G491RE CAD Model

Description

The NUCLEO-G491RE is a versatile development board from STMicroelectronics, designed to support the STM32G491RE microcontroller. This board belongs to the STM32 Nucleo family, which is known for its user-friendly features and comprehensive ecosystem. The NUCLEO-G491RE is an ideal choice for developers looking to explore the features of the STM32G4 series microcontrollers, particularly for applications requiring a balance between performance and power efficiency.

Key Features:

  • STM32G491RE Microcontroller: At the heart of the NUCLEO-G491RE development board is the STM32G491RE MCU, which operates at a frequency of up to 170 MHz. It is based on the high-performance Arm Cortex-M4 32-bit RISC core with FPU and DSP instructions. This MCU offers a rich set of peripherals and features that are ideal for a wide range of applications.
  • Flexible Power Supply Options: The board can be powered via USB, an external source, or the ST-LINK USB connector, providing flexibility for various development scenarios.
  • On-board ST-LINK/V2-1 Debugger/Programmer: The integrated ST-LINK/V2-1 debugger/programmer facilitates easy programming and debugging without the need for additional hardware.
  • Expansion Support: The NUCLEO-G491RE includes Arduino Uno V3 and ST morpho connectors, allowing for easy expansion with a wide range of specialized shields and modules.
  • Comprehensive Development Ecosystem: Users can take advantage of the extensive STM32 software HAL library, as well as various software examples and direct support from the ST user community.

Applications:

The NUCLEO-G491RE is suitable for a diverse set of applications, ranging from simple development tasks to more complex projects. It is particularly adept at handling applications that require high computational power, such as digital signal processing, motor control, power management, and IoT solutions.

Conclusion:

Whether you're a professional engineer, a student, or a hobbyist, the NUCLEO-G491RE development board is a powerful and flexible tool for developing and prototyping with the STM32G491RE microcontroller. Its rich set of features and expansion possibilities, combined with the robustness of the STM32 ecosystem, make it a valuable addition to any developer's toolkit.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3374 $58.6748
5+ $24.0717 $120.3585
8+ $23.3195 $186.5560
11+ $22.5672 $248.2392
14+ $21.8151 $305.4114
18+ $19.5583 $352.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess