EN
  • EN
  • DE

MM24164WMN6T

Part No MM24164WMN6T
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description 16 Kbit Serial I2C BUS EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 234007-MM24164WMN6T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM24164WMN6T CAD Model

Description

The MM24164WMN6T is a cutting-edge microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. Designed to cater to the increasing demands of modern embedded systems, this microcontroller offers a perfect blend of power efficiency, processing capabilities, and advanced features.

At the core of the MM24164WMN6T lies a high-performance ARM Cortex-M4 processor that can run up to a maximum frequency, delivering impressive computational power for a wide array of applications. This core includes a Floating Point Unit (FPU) which significantly enhances the processing of floating-point arithmetic, crucial for applications involving complex mathematical computations such as digital signal processing or control algorithms.

The microcontroller comes with an ample amount of integrated memory, including both Flash and RAM, providing sufficient space for application code and data storage without the need for external memory components. This integrated memory architecture not only simplifies the design but also helps in achieving faster access times and improved performance.

STMicroelectronics has equipped the MM24164WMN6T with a rich set of peripherals and I/O options, allowing for versatile connectivity and interface possibilities. The device includes multiple communication interfaces such as I2C, SPI, and UART, which can be used to connect to sensors, actuaries, and other microcontrollers or processors. Additionally, it also features advanced control peripherals like timers and PWM channels, making it an ideal choice for motor control applications.

The microcontroller's robust design includes power-saving modes that significantly reduce power consumption during idle periods, making it highly suitable for battery-operated devices. Furthermore, it offers a wide operating voltage range and temperature spectrum, ensuring reliable operation in diverse environments and applications.

In summary, the MM24164WMN6T from STMicroelectronics is a powerful and versatile microcontroller that provides an excellent solution for a broad range of embedded systems. Its high-speed processing capabilities, extensive integrated memory, and comprehensive set of peripherals make it a top choice for engineers and developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $3.2617
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess