EN
  • EN
  • DE

MEC5055LZY5

Part No MEC5055LZY5
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078521-MEC5055LZY5
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC5055LZY5 CAD Model

Description

STMicroelectronics MEC5055LZY5 Product Overview

The MEC5055LZY5 is a cutting-edge microcontroller product from STMicroelectronics, renowned for their innovation in semiconductor solutions. This high-performance microcontroller is designed to cater to the demanding requirements of automotive and industrial applications, where reliability and efficiency are paramount.

Key Features

  • Advanced Architecture: At the heart of the MEC5055LZY5 is a robust ARM Cortex-M core, which delivers exceptional processing power and real-time performance, enabling complex computations and control tasks.
  • Memory Capabilities: The device comes equipped with ample memory resources, including Flash and RAM, to handle extensive code and data storage needs, ensuring smooth operation and flexibility in software development.
  • Connectivity: With an array of communication interfaces, such as CAN, UART, SPI, and I2C, this microcontroller offers versatile connectivity options for various peripherals and external devices.
  • Robust I/O Ports: A rich set of input/output ports provides the flexibility to interface with a multitude of sensors, actuators, and other electronic components, making it an ideal choice for complex control systems.
  • Power Efficiency: The MEC5055LZY5 is engineered to operate with minimal power consumption, which is critical for battery-powered applications and for reducing the overall energy footprint of the system.

Applications

The versatility and robustness of the MEC5055LZY5 make it suitable for a wide range of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Motor control applications
  • Embedded systems for IoT devices

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest quality standards. The MEC5055LZY5 is manufactured with stringent quality control processes, ensuring reliable operation even in harsh environmental conditions. It is designed to meet the rigorous demands of the automotive industry, complying with the relevant industry standards for safety and performance.

For developers and engineers looking for a microcontroller that offers both power and precision, the MEC5055LZY5 from STMicroelectronics is an excellent choice. Its blend of performance, connectivity, and power efficiency makes it a go-to solution for advanced electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,796 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess