The M95320-WMN6T/V9A is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) product from the industry-leading semiconductor manufacturer, STMicroelectronics. This memory component is designed for applications that require data storage which can be electrically erased and reprogrammed both in-circuit or in standalone mode.
Key Features
- Memory Size: 32 Kbits
- Interface Type: SPI (Serial Peripheral Interface) bus
- Operating Voltage Range: 2.5V to 5.5V
- Write Cycle Endurance: 1 million write cycles
- Data Retention: Over 40 years
- Operating Temperature Range: -40°C to +85°C
- Packaging: SO8N
- Access Time: Fast access time and low power consumption
The M95320-WMN6T/V9A is part of STMicroelectronics' M95xxx series of serial SPI bus EEPROMs, which are specifically designed for a wide range of applications that require a dependable non-volatile memory solution. The 32 Kbits of memory is ideal for storing user parameters, configuration settings, or small application programs where frequent updates are required.
Applications
This EEPROM is suitable for a variety of applications across different sectors, including:
- Automotive systems
- Industrial control systems
- Medical devices
- Smart metering
- Consumer electronics
With its SPI interface, the M95320-WMN6T/V9A ensures simple integration into most microcontroller-based systems, providing a straightforward communication protocol for reading and writing data. The device's high endurance and data retention capabilities make it a reliable choice for systems that require long-term data storage with frequent updates.
STMicroelectronics' commitment to quality ensures that the M95320-WMN6T/V9A EEPROM meets the highest standards for performance and reliability. Whether you're developing a new product or upgrading an existing system, the M95320-WMN6T/V9A from STMicroelectronics is an excellent choice for your non-volatile memory needs.