EN
  • EN
  • DE

M95160-WMN3TP

Part No M95160-WMN3TP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 093566-M95160-WMN3TP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95160-WMN3TP CAD Model

Description

The M95160-WMN3TP is a 16-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a leader in the semiconductor industry. This memory device is part of the M95xxx series, which is known for its high reliability and low power consumption, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 16 Kbits of EEPROM, organized as 2K x 8 bits, allowing for efficient data storage.
  • Interface: The device supports the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer between the EEPROM and the host controller.
  • Write Protection: It includes a hardware write protect feature that allows the user to protect specific memory areas from unintentional writes, enhancing data security.
  • Speed: Fast access time and write cycles, with up to 5 MHz clock rate at 2.5V – 5.5V, providing quick and efficient read/write operations.
  • Supply Voltage Range: Operates across a wide range of supply voltages, from 2.5V to 5.5V, which makes it suitable for various power environments.
  • Endurance: Offers high write endurance, with 1 million write cycles and a data retention period of over 40 years, ensuring long-term reliability of stored data.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, making it robust for challenging environmental conditions.
  • Package: Available in a compact SO-8N surface-mount package, which allows for space-saving PCB design.

Applications

The M95160-WMN3TP EEPROM is versatile and can be used in a variety of applications. Its robustness and reliability make it suitable for parameter storage, device configuration, and data logging in industrial automation systems, consumer electronics like smart appliances, automotive electronics for settings and preferences, and medical devices where data integrity is crucial.

Ordering Information

The product is available in tape and reel packaging, with the order code M95160-WMN3TP, facilitating its integration into automated manufacturing processes. For detailed product specifications, technical documentation, and ordering information, customers are encouraged to visit the STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $3.4246
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $0.9506

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4308 $58.1580
330+ $0.3534 $116.6220
510+ $0.3430 $174.9300
700+ $0.3315 $232.0500
900+ $0.3211 $288.9900
1,205+ $0.2876 $346.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess