EN
  • EN
  • DE

M87C257-12F3

Part No M87C257-12F3
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Uvprom, 32KX8, 120NS, Cmos, CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000952-M87C257-12F3
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M87C257-12F3 CAD Model

Description

The M87C257-12F3 is a high-performance 256 Kbit EPROM (Erasable Programmable Read-Only Memory) chip from the renowned manufacturer STMicroelectronics. This integrated circuit is designed to offer a reliable storage solution for applications that require a non-volatile memory with the ability to retain data without power. With its 12V programming voltage and access time of 120ns, the M87C257-12F3 ensures swift data retrieval, making it an ideal choice for a myriad of electronic applications.

Key Features

  • Memory Capacity: 256 Kbit of storage, organized as 32,768 words of 8 bits each, catering to substantial code or data storage needs.
  • Access Time: Fast access time of 120 nanoseconds, which facilitates quick read operations, enhancing the overall performance of the system.
  • Programming Voltage: A programming voltage of 12.75V ± 0.25V, which is standard for EPROM technologies, providing reliable programming thresholds.
  • Single 5V Supply: Operates on a single 5V power supply for read operations, ensuring compatibility with most 5V logic families and ease of integration into existing designs.
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C.
  • Package: Comes in a 28-pin FDIP (Ceramic Frit-Seal Dual-in-Line Package), which is known for its durability and reliability.
  • Two-Line Control Function: Features a two-line control function that simplifies system design by reducing the number of control signals required.

Applications

The M87C257-12F3 is versatile and can be used in a wide array of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and other electronic systems
  • Storage for firmware or application code in telecommunication devices
  • Industrial control systems requiring robust memory solutions

With its combination of speed, reliability, and storage capacity, the M87C257-12F3 from STMicroelectronics stands as a solid choice for designers and engineers looking to incorporate a dependable EPROM into their electronic designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess