The M74HCT86RM13TR is a high-speed CMOS QUAD EXCLUSIVE OR GATE fabricated with silicon gate C2MOS technology from STMicroelectronics. This advanced technology has been especially tailored to deliver high-performance, with the benefit of reduced power consumption and greater noise immunity over the equivalent bipolar logic gates.
Designed to operate from a 2V to 6V power supply, the M74HCT86RM13TR provides a perfect solution for interfacing with TTL levels, as its input levels are compatible with TTL output levels. This feature is particularly useful in mixed-technology environments and facilitates the integration of the device into a wide range of applications, from consumer electronics to complex computing systems.
Key Features:
- Output Drive Capability: 10 LSTTL Loads
- Symmetrical Output Impedance: |Io| = Ioh = Iol
- High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
- Low Power Dissipation: ICC = 1 µA (Max) @ TA = 25°C
- Pin and Function Compatible with 74 Series
- ESD Performance: HBM > 2KV; MM > 200V
The device's balanced propagation delays and high noise immunity ensure reliable performance in a variety of digital logic applications. The M74HCT86RM13TR is supplied in a 14-pin thin shrink small outline package (TSSOP), which is not only space-saving but also suitable for automated surface-mount assembly processes, making it ideal for mass production requirements.
STMicroelectronics' commitment to environmental sustainability is evident in the M74HCT86RM13TR, as it is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, bromine, and antimony, making it an environmentally friendly choice for modern electronic designs.
In summary, the M74HCT86RM13TR from STMicroelectronics is a versatile, low-power, and high-performance solution for digital logic operations requiring exclusive OR functions. Its robust design and compatibility with existing TTL logic levels make it an excellent choice for designers looking to create reliable, efficient, and cost-effective electronic systems.