EN
  • EN
  • DE

M74HCT132MTR/1AC

Part No M74HCT132MTR/1AC
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205334-M74HCT132MTR/1AC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT132MTR/1AC CAD Model

Description

STMicroelectronics M74HCT132MTR/1AC

The M74HCT132MTR/1AC from STMicroelectronics is a high-speed CMOS quad 2-input NAND Schmitt trigger manufactured with silicon gate C2MOS technology. This integrated circuit is designed to operate with a power supply range of 4.5V to 5.5V, making it compatible with TTL levels while offering the benefits of high-speed CMOS technology.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Supply Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (minimum)
  • Output Drive Capability: 10 LSTTL loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (minimum)
  • Pin and Function Compatible with 74 Series: Direct replacement for TTL equivalent
  • Low Power Consumption: 20 µA (maximum) ICC
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Operating Temperature Range: -55°C to 125°C
  • ESD Performance: HBM > 2 kV, MM > 200 V

Applications

The M74HCT132MTR/1AC is suitable for a wide range of applications due to its robust performance characteristics. It can be used in:

  • Wave and pulse shapers
  • High noise environments
  • Astable multivibrators
  • Monostable multivibrators
  • Logic circuits requiring high input noise immunity

Package and Quality

The device is available in a SO-14 package, which is designed for surface mount technology (SMT). Its small footprint and the convenience of SMT allow for efficient use of board space in compact electronic assemblies. Additionally, STMicroelectronics ensures that the M74HCT132MTR/1AC meets stringent quality standards, providing reliable performance for critical applications.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The M74HCT132MTR/1AC complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful substances such as lead, mercury, and cadmium.

You May Also Be Interested in

EliteMT
Lowest to $3.7539
Omron
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $2.1853
Coilcraft
Lowest to $1.5451
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess