EN
  • EN
  • DE

M74HC240TTR

Part No M74HC240TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer STMicroelectronics
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74HC240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-6041-2, M74HC240TTR-ND, 497-6041-1, 497-6041-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924952-M74HC240TTR
Ultra Librarian 3D Model Ultra Librarian M74HC240TTR CAD Model

Description

STMicroelectronics M74HC240TTR Octal Buffer/Line Driver

The M74HC240TTR from STMicroelectronics is a high-speed CMOS octal buffer and line driver designed to interface with bus lines in a bidirectional manner. This integrated circuit is fabricated with silicon gate CMOS technology, which ensures robustness, high noise immunity, and low power consumption. It is a versatile component ideal for a wide array of applications ranging from bus drivers to data storage and communication systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage Range: 2V to 6V, providing flexibility for use in various circuit designs
  • Output Current: High drive capability with 7.8 mA at 5V
  • Pin Configuration: The device comes in a TSSOP package with 20 pins, optimizing board space
  • Temperature Range: The operating temperature range from -55°C to +125°C ensures reliability under extreme conditions

Performance and Quality

The M74HC240TTR is characterized by its high-speed performance, with propagation delay times significantly lower than those of typical bipolar ICs. This makes it an excellent choice for high-frequency operation and fast signal processing tasks. Furthermore, STMicroelectronics' commitment to quality means that this product meets stringent standards, ensuring consistent performance and long-term reliability.

Applications

With its robust design and flexible operation, the M74HC240TTR is suitable for a multitude of applications, including:

  • Bus driver for memory address and data buses
  • Input/Output port for microprocessors and microcontrollers
  • Data communication interfaces
  • Buffer for digital signal lines
  • Control systems

Ease of Integration

The M74HC240TTR is designed for easy implementation into electronic systems. Its standardized TSSOP packaging allows for straightforward surface mount technology (SMT) assembly, and its compatibility with other CMOS and TTL logic families enables it to be used in mixed-technology environments without additional interfacing components.

In summary, the M74HC240TTR from STMicroelectronics is a reliable and flexible solution for designers looking to enhance the performance of their digital systems with high-quality buffering and driving capabilities.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess