STMicroelectronics M59DR032A120ZB6 Flash Memory
The M59DR032A120ZB6 is a high-performance 32Mbit (4M x8 or 2M x16) non-volatile flash memory module from STMicroelectronics, a leader in semiconductor solutions. This advanced memory component is designed to deliver fast read and write operations, making it an ideal choice for a wide range of applications that require reliable data storage and quick access to firmware or software code, such as automotive electronics, industrial control systems, and consumer electronics.
Constructed with an advanced 0.18 µm process technology, the M59DR032A120ZB6 offers a flexible and efficient memory solution. It operates with a supply voltage range of 1.65V to 2V, which helps to reduce power consumption, making it suitable for power-sensitive applications. The device features a fast access time, which is critical for applications where quick boot-up times and real-time data processing are essential.
The M59DR032A120ZB6 supports a wide temperature range, ensuring reliable performance under various environmental conditions. It is packaged in a 64-ball FBGA (Fine-pitch Ball Grid Array), which provides a compact footprint and excellent thermal characteristics, beneficial for space-constrained designs.
Key features of the M59DR032A120ZB6 include:
- Memory Size: 32Mbit (4M x8 or 2M x16)
- Supply Voltage: 1.65V to 2V
- Access Time: Fast read and write capabilities
- Temperature Range: Wide operating range to ensure performance in extreme conditions
- Packaging: 64-ball FBGA for a reduced footprint
- Technology: Advanced 0.18 µm process for efficient operation
This memory module also includes advanced features such as block protection and a hardware boot block protection mechanism, which provide security for the stored data. The device is also equipped with a common flash interface (CFI), which allows for easy integration and compatibility with a wide range of microcontrollers and processors.
Overall, the M59DR032A120ZB6 from STMicroelectronics represents a robust and reliable flash memory solution, capable of meeting the demands of sophisticated electronic systems that require high-speed data access and secure data storage.