EN
  • EN
  • DE

M58LW032D90ZA6S

Part No M58LW032D90ZA6S
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 307815-M58LW032D90ZA6S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M58LW032D90ZA6S CAD Model

Description

STMicroelectronics M58LW032D90ZA6S

The M58LW032D90ZA6S is a high-performance 32 Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module designed and manufactured by STMicroelectronics. This memory device operates at a standard voltage range and is well-suited for a variety of applications that require fast read and write operations, data retention, and reliable performance over an extended period.

Key Features:

  • Memory Size: 32 Mbit (4M x 8-bit / 2M x 16-bit)
  • Organization: Configurable as either 4M x 8 or 2M x 16
  • Speed: 90 ns access time
  • Operating Voltage: 2.7V to 3.6V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package: TSOP56
  • Boot Block: Top or bottom boot block options available
  • Security: Hardware protection features for device security

The M58LW032D90ZA6S flash memory incorporates advanced memory technologies and is engineered to provide fast and reliable data storage. With its flexible architecture, including a selectable boot block, it is particularly suitable for applications that need a bootable memory sector, such as embedded systems, automotive electronics, and telecommunications equipment.

STMicroelectronics has equipped this device with robust security features, ensuring the protection of stored data against unauthorized access. The memory module operates over an industrial temperature range, which makes it reliable for use in harsh environments where temperature fluctuations are common.

The M58LW032D90ZA6S is available in a space-saving TSOP56 package, making it an excellent choice for compact designs without compromising on memory capacity or performance. Whether it's for advanced microcontrollers, digital signal processors, or other sophisticated electronic systems, the M58LW032D90ZA6S offers a balanced combination of features and performance to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess