STMicroelectronics M54HC259F1 High-Speed CMOS Logic 8-Bit Addressable Latch
The M54HC259F1 is a high-performance integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of the high-speed CMOS family and is designed to operate with the same speed performance as LSTTL combined with the CMOS low power consumption. The M54HC259F1 is an 8-bit addressable latch, which makes it ideal for applications where data needs to be stored temporarily and accessed through a specific addressing system.
The device features an 8-bit storage register that enables the user to store data, and an 8-bit decoder that allows the selection of a single data bit for storage. Each latch has a separate Q output and a common clear input, which when taken high, resets all latches. The addressable latch is particularly useful in implementing memory address decoding, thereby simplifying the design of memory control systems in microprocessor applications.
With its versatile design, the M54HC259F1 can be used in a wide range of applications, including:
- Memory address decoding
- Data routing and signal gating
- Control signal generation
- Input/output port expansion
- Industrial control systems
The device is capable of driving 15 LSTTL loads and has a high noise immunity characteristic of CMOS devices. It operates over a broad voltage range (2V to 6V) and provides a balanced propagation delay and transition time, which is critical for high-speed operations. The M54HC259F1 also features low input current, which reduces power consumption and extends battery life in portable applications.
STMicroelectronics packages the M54HC259F1 in a 16-pin plastic dual-in-line package, making it easy to integrate into a variety of electronic systems. The device's performance and efficiency make it a reliable and cost-effective solution for designers looking to implement addressable latches in their digital logic circuits.
With its combination of high-speed operation, low power consumption, and functional versatility, the M54HC259F1 from STMicroelectronics is an excellent choice for enhancing the performance of digital systems requiring addressable data storage and retrieval.