EN
  • EN
  • DE

M48Z02100PC1

Part No M48Z02100PC1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073989-M48Z02100PC1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M48Z02100PC1 CAD Model

Description

STMicroelectronics M48Z02-100PC1 Zero Power SRAM

The M48Z02-100PC1 is a 16 Kbit (2Kb x 8) Zero Power SRAM, which is a highly reliable non-volatile static RAM integrated circuit, brought to you by STMicroelectronics, a global leader in semiconductor solutions. This memory chip combines a fast and versatile 8-bit static RAM with a reliable lithium battery, creating a memory module that does not lose data when power is turned off, hence the name "Zero Power".

Designed with an access time of 100 ns, the M48Z02 provides high-speed data access which makes it suitable for a wide range of applications that require fast and persistent storage. The SRAM operates over a wide voltage range of 4.5V to 5.5V, which allows for flexibility in different system designs and ensures compatibility with standard digital systems.

One of the key features of the M48Z02-100PC1 is its self-contained lithium energy source and control circuitry which constantly monitors V_CC for an out-of-tolerance condition. When such a condition occurs, the battery is automatically switched on and write protection is unconditionally enabled to prevent data corruption. There is no need for external batteries or additional electronics to maintain the data, which simplifies design and increases reliability.

The M48Z02 is packaged in a standard 24-pin DIP, making it easy to integrate into existing designs. It is also RoHS compliant and is designed to meet the needs of applications requiring long-term data retention in the absence of power, such as real-time clocks, alarms, and security systems.

STMicroelectronics has designed the M48Z02-100PC1 with the needs of the modern industry in mind, ensuring that the device not only provides reliable storage but does so with minimal power consumption. This makes it an excellent choice for portable and battery-powered applications where energy efficiency is paramount.

In summary, the M48Z02-100PC1 from STMicroelectronics is a versatile, reliable, and energy-efficient non-volatile SRAM that offers fast access times and a convenient plug-and-play solution for maintaining critical data storage in the absence of power.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess