EN
  • EN
  • DE

M36LOT7050T3ZAQ

Part No M36LOT7050T3ZAQ
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996112-M36LOT7050T3ZAQ
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36LOT7050T3ZAQ CAD Model

Description

Product Overview: M36LOT7050T3ZAQ from STMicroelectronics

The M36LOT7050T3ZAQ is a state-of-the-art memory device from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to the advanced needs of modern electronics, offering a perfect blend of reliability, performance, and versatility. Let's delve into the features and specifications that make the M36LOT7050T3ZAQ an exceptional choice for a wide range of applications.

Key Features:

  • High-Density Memory: With ample storage capacity, the M36LOT7050T3ZAQ is well-suited for applications requiring significant data storage without compromising on space or power efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, this memory device ensures minimal energy usage, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Data Retention: Offering excellent data retention capabilities, the M36LOT7050T3ZAQ ensures that your data remains safe and intact even through adverse conditions and over extended periods.
  • Fast Access Times: The device provides quick data access times, enabling high-speed read and write operations that are essential for performance-critical applications.

Applications:

The versatility of the M36LOT7050T3ZAQ makes it suitable for a diverse array of applications, including but not limited to:

  • Embedded systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Technical Specifications:

The M36LOT7050T3ZAQ boasts technical specifications that ensure seamless integration and operation within a multitude of electronic systems. These specifications include:

  • Memory Type: Flash Memory
  • Memory Size: Specific to the M36LOT7050T3ZAQ variant
  • Package/Case: Provided in a reliable and industry-standard packaging
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Quality and Reliability: Manufactured to STMicroelectronics' stringent quality standards

In conclusion, the M36LOT7050T3ZAQ from STMicroelectronics is a top-tier memory solution that offers the perfect combination of size, speed, and power efficiency. Whether for industrial, automotive, or consumer applications, this product is engineered to meet the most demanding requirements and ensure the reliability and longevity of your electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess