EN
  • EN
  • DE

M36L0R7040U2ZB5U

Part No M36L0R7040U2ZB5U
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M36L0R7040U2ZB5U St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073799-M36L0R7040U2ZB5U
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36L0R7040U2ZB5U CAD Model

Description

The M36L0R7040U2ZB5U is a state-of-the-art memory device from STMicroelectronics, designed to cater to the high demands of modern electronics. This product is a perfect blend of performance, reliability, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • Memory Capacity: The device boasts a robust memory capacity that allows for extensive data storage and retrieval. This makes it suitable for applications requiring a significant amount of data handling and storage.
  • Speed and Efficiency: Engineered for speed, the M36L0R7040U2ZB5U offers fast read and write capabilities, ensuring efficient performance in critical applications where speed is of the essence.
  • Low Power Consumption: Despite its high performance, this memory device is designed to be energy-efficient, minimizing power consumption and thereby extending the battery life of portable devices.
  • Durability: Like all STMicroelectronics products, the M36L0R7040U2ZB5U is built to last. It has a robust construction that can withstand the rigors of everyday use, ensuring long-term reliability.
  • Compatibility: The device is designed with compatibility in mind, making it easy to integrate into various electronic systems without the need for extensive modifications.

Applications

The M36L0R7040U2ZB5U is versatile enough to be used in a multitude of applications, including but not limited to:

  • Mobile and handheld devices
  • Automotive electronics
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

Parameter Value
Memory Type Flash Memory
Memory Size 64Mbit (M36 series)
Package/Case FBGA
Operating Temperature -40°C to +85°C

In conclusion, the M36L0R7040U2ZB5U from STMicroelectronics is a high-quality memory solution that offers a perfect mix of capacity, speed, efficiency, and durability, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess