EN
  • EN
  • DE

M29F040-90N1

Part No M29F040-90N1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305367-M29F040-90N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F040-90N1 CAD Model

Description

The M29F040-90N1 is a high-speed 4 Mbit (4,194,304 bits) Flash memory device from STMicroelectronics, renowned for its reliability and performance in a wide range of applications. This non-volatile memory chip features a 90 ns access time, making it an excellent choice for systems that require fast read operations and robust data retention.

Key Features

  • Memory Capacity: 4 Mbit (512K x 8)
  • Access Time: 90 ns
  • Single Supply Voltage: 5V ± 10% for read and write operations
  • Programming Voltage: 12V ± 0.5V
  • Programming Time: 10 µs per byte/word typical
  • Temperature Range: Operating temperature from -40°C to +85°C
  • Package: The device is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for compact PCB layouts.

Performance and Reliability

The M29F040-90N1 is designed for high-speed applications where data integrity is crucial. It features a fast read access time which is essential for performance-critical systems. The chip also includes a status register that provides details on the progress of internal operations, enhancing system control and reliability.

Flexible and Secure

This Flash memory chip provides flexible block erase capability, allowing users to erase blocks independently, which is ideal for code updating and data management without affecting the entire memory content. Additionally, the device offers a hardware protection feature that prevents accidental program or erase operations, ensuring the safety of your stored data.

Applications

The versatility of the M29F040-90N1 makes it suitable for a wide array of applications, including but not limited to embedded systems, telecommunications, automotive electronics, and portable devices. Its robustness in harsh environments and its ability to handle frequent program/erase cycles make it a reliable choice for mission-critical applications.

About STMicroelectronics

STMicroelectronics is a global semiconductor leader delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. ST's products are found everywhere today, and together with their customers, they are enabling smarter driving and smarter factories, cities, and homes, along with the next generation of mobile and Internet of Things devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess