EN
  • EN
  • DE

M28W160BT-90GB6

Part No M28W160BT-90GB6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305302-M28W160BT-90GB6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28W160BT-90GB6 CAD Model

Description

Product Overview: M28W160BT-90GB6

The M28W160BT-90GB6 is a high-performance 16Mbit (1M x 16) non-volatile flash memory module from STMicroelectronics, designed to provide a reliable storage solution for a wide range of embedded applications. With its advanced boot block architecture, this memory device offers an optimal combination of fast read and write capabilities, robust data retention, and flexible erase functions.

Key Features

  • Memory Size: 16 Mbit (1M x 16)
  • Access Time: 90 ns
  • Boot Block: Top boot block for secure code storage
  • Voltage Range: 2.7V to 3.6V for program, erase, and read operations
  • Temperature Range: Industrial-grade with operating temperatures from -40°C to +85°C
  • Package: 48-Ball TBGA packaging for robust mechanical and electrical connection
  • Erase/Program Cycles: Minimum 100,000 cycles for reliable long-term usage
  • Data Retention: 20 years of data retention for enduring data integrity
  • Programming: Word-by-word programming for precise data handling

Advanced Security and Reliability

The M28W160BT-90GB6 is equipped with a top boot block that provides a secure zone for storing critical boot code, ensuring the integrity of the system's firmware. This feature is essential for applications that require a guaranteed start-up routine, such as automotive controllers, industrial systems, and telecommunications equipment.

Flexible and Efficient Design

Designed with efficiency in mind, the M28W160BT-90GB6 supports a wide voltage range for program and erase operations, allowing for compatibility with various system designs without the need for additional voltage regulation. The memory module's fast access time enables quick read operations, which is crucial for high-performance embedded systems.

Applications

With its robust feature set, the M28W160BT-90GB6 is an ideal choice for a myriad of applications that require dependable non-volatile memory storage. These include, but are not limited to, automotive electronics, industrial control systems, networking hardware, and any embedded system that demands a high-reliability memory component with boot block capabilities.

In summary, the M28W160BT-90GB6 from STMicroelectronics represents a versatile and durable flash memory solution, engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess