The M28C64-126 is a 64 Kbit (8K x 8) Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This high-speed, low-power device is designed to deliver reliable storage solutions for a wide range of applications that require data and parameter storage that is both flexible and enduring.
Key Features
- Memory Size: 64 Kbit
- Organization: 8K x 8 bits
- Access Time: Fast access time of 120 ns
- Operating Voltage: 5V ± 10% supply voltage
- Write Cycle Time: 10 ms write cycle time for byte write mode
- Endurance: Capable of withstanding a minimum of 10,000 write/erase cycles, ensuring longevity and reliability
- Data Retention: Guarantees data retention for a minimum of 10 years, providing long-term data security
- Temperature Range: Operates within a temperature range of -40°C to +125°C, suitable for industrial applications
- Programming Voltage: 12.75V ± 0.25V programming voltage
- Package: Available in a variety of packages including PDIP, PLCC, and TSOP
Applications
The M28C64-126 EEPROM is ideal for applications that require data to be frequently updated, such as:
- Computer BIOS chips
- Industrial control systems
- Medical devices
- Automotive systems
- Telecommunication devices
- Consumer electronics
Quality and Reliability
STMicroelectronics is committed to providing products of the highest quality and reliability. The M28C64-126 EEPROM is manufactured in state-of-the-art facilities, following stringent quality control procedures, ensuring it meets the industry's highest standards. Customers can trust this EEPROM to offer consistent performance and robust data storage in their critical applications.