EN
  • EN
  • DE

M27W201-80B6

Part No M27W201-80B6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 2MBIT 80NS 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mb (256K x 8)
Access Time 80ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 32-PDIP
Win Source Part Number 200681-M27W201-80B6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27W201-80B6 CAD Model

Description

The M27W201-80B6 from STMicroelectronics is a high-speed, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device, offering a storage capacity of 2 Megabits (256K x 8). It is designed to provide a flexible and reliable solution for a broad range of data storage needs in industrial, automotive, and consumer electronics applications.

Key Features

  • Storage Capacity: 2 Mbit (256Kb x 8)
  • Access Time: 80ns, enabling swift data retrieval
  • Programming Voltage: 12.75V ± 0.25V for reliable write operations
  • Operating Ranges: Extended temperature range from -40°C to +125°C, suitable for harsh environments
  • Package: 32-pin PlCC (Plastic Leaded Chip Carrier), which offers robustness and ease of handling in manufacturing
  • Low Power Consumption: Energy efficiency with standby and active modes

Product Applications

The M27W201-80B6 EEPROM is ideal for applications that require data storage that can be electrically erased and reprogrammed. These include:

  • Embedded systems and microcontroller-based applications
  • Automotive electronics such as engine control units, airbag systems, and infotainment
  • Industrial control systems and automation
  • Telecommunication systems
  • Consumer electronics such as set-top boxes and gaming consoles

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M27W201-80B6 EEPROM is built to meet high standards, ensuring stable and reliable performance across its lifespan. With features such as low power consumption and a wide operating temperature range, this EEPROM is designed to withstand challenging conditions while maintaining data integrity.

Technical Support and Documentation

STMicroelectronics provides extensive technical support and detailed documentation for the M27W201-80B6, including datasheets, application notes, and programming guides. Customers can access a wealth of resources to facilitate product integration and maximize the EEPROM's capabilities in their specific applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess