EN
  • EN
  • DE

M27W016100M1

Part No M27W016100M1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1073538-M27W016100M1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27W016100M1 CAD Model

Description

STMicroelectronics M27W016100M1 Flash Memory

The M27W016100M1 is a high-performance 16 Mbit (1M x 16) non-volatile flash memory module manufactured by STMicroelectronics. This advanced memory device is designed to meet the rigorous demands of modern electronic applications, offering a combination of speed, reliability, and flexibility that makes it suitable for a wide array of uses, including embedded systems, automotive electronics, and general-purpose computing.

Key Features:

  • Memory Size: This flash memory chip provides a substantial storage capacity of 16 Megabits, organized as 1M x 16, allowing for efficient storage of code and data.
  • Programming Speed: The M27W016100M1 is designed for rapid programming operations, enabling quick updates and minimizing downtime during the programming process.
  • Access Time: With fast access times, this memory module ensures quick data retrieval, contributing to the overall performance of the systems in which it is used.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-powered devices or applications where energy efficiency is paramount.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, providing flexibility in different power environments and ensuring compatibility with various types of electronic circuits.
  • Endurance: The flash memory boasts a high endurance level, capable of withstanding a large number of program/erase cycles, which is essential for applications that require frequent data updates.
  • Temperature Range: It operates across a broad temperature range, ensuring reliability and stable performance even under extreme environmental conditions.

Applications:

The versatility of the M27W016100M1 from STMicroelectronics makes it a perfect fit for a variety of applications. It is extensively used in the automotive industry for storing firmware and calibration data, in telecommunications for managing network equipment firmware, and in consumer electronics for device firmware and configuration storage. Additionally, its robustness and reliability make it suitable for industrial and medical applications where data integrity and durability are crucial.

In summary, the STMicroelectronics M27W016100M1 flash memory is a state-of-the-art solution that offers a balance of performance, power efficiency, and durability, catering to the needs of today's technology-driven world.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess