STMicroelectronics M27C512-90C1 EPROM
The M27C512-90C1 is a high-speed Electrically Programmable Read Only Memory (EPROM) module from STMicroelectronics, a leader in the semiconductor industry. This device is designed to offer a reliable and durable non-volatile memory solution for a wide range of applications, including embedded systems, automotive electronics, and various types of computer and consumer electronics.
Key Features:
- Memory Capacity: The M27C512-90C1 boasts a storage capacity of 512 Kbit (64K x8), providing ample space for firmware storage or boot code in embedded systems.
- Access Time: With an access time of 90ns, this EPROM provides quick data retrieval, enhancing the performance of the system it is integrated into.
- Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM technology, ensuring compatibility with most EPROM programmers.
- Single 5V Supply: The device operates on a single 5V power supply, making it convenient for use in systems with standard power requirements.
- Extended Temperature Range: The M27C512-90C1 is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience extreme conditions.
- Package: It comes in a 28-pin Ceramic Dual In-line Package (CDIP), which provides robustness and reliability for hardware designs.
Programming and Erasure:
The M27C512-90C1 can be electrically programmed using a compatible EPROM programmer. The programming process is straightforward, thanks to its compatibility with the JEDEC standard programming algorithm. For erasure, the device requires exposure to ultraviolet (UV) light, which clears the stored data, allowing the device to be reprogrammed as needed.
Applications:
Due to its versatility and durability, the M27C512-90C1 is ideal for a variety of applications. It is commonly used in systems where long-term data retention is critical, such as in automotive control units, industrial machinery, medical devices, and telecommunications equipment. Its reliability and ease of use make it a preferred choice for developers and engineers looking for a dependable non-volatile memory solution.
Overall, the STMicroelectronics M27C512-90C1 EPROM represents a blend of performance, reliability, and flexibility, suitable for meeting the rigorous demands of modern electronic applications.