EN
  • EN
  • DE

M27C256B-15F1L

Part No M27C256B-15F1L
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305204-M27C256B-15F1L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C256B-15F1L CAD Model

Description

STMicroelectronics M27C256B-15F1L EPROM

The M27C256B-15F1L is a 256 Kbit (32K x 8) UV erasable and programmable read-only memory (EPROM) device produced by STMicroelectronics. This high-performance EPROM offers a large 256 kilobit storage capacity and is organized as 32,768 words by 8 bits. The M27C256B-15F1L is designed for applications that require fast and reliable non-volatile memory storage.

Key Features

  • Access Time: The device features a fast access time of 150 ns, making it suitable for high-speed microprocessor systems.
  • Programming Voltage: It supports a single 5V power supply in read mode, with a 12.5V programming voltage required for writing data.
  • UV Erasable: The EPROM can be erased by exposure to ultraviolet light, allowing for reprogramming and reuse.
  • Package: It comes in a 28-pin CERDIP (Ceramic Dual In-line Package) that provides environmental and mechanical protection, ensuring reliable operation in various conditions.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the M27C256B-15F1L allows it to be used in a wide array of applications, including:

  • Microprocessor systems
  • Embedded systems
  • Storage of look-up tables
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C256B-15F1L is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by customers in terms of performance and durability.

Programming and Erasure

The programming of the M27C256B-15F1L is performed by a two-pulse programming algorithm. The erasure process requires exposing the die to UV light, which clears the data, returning the device to its original state and allowing it to be reprogrammed. This feature provides flexibility and convenience for development, testing, and production phases.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess