EN
  • EN
  • DE

M27C200115F1KN

Part No M27C200115F1KN
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073513-M27C200115F1KN
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C200115F1KN CAD Model

Description

Overview of Product M27C200115F1KN from STMicroelectronics

The M27C200115F1KN is a high-performance 2 Mbit (2048 Kbit) EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics. This device is ideal for applications that require reliable and durable non-volatile memory storage. With its large storage capacity and fast access times, it is suitable for a wide range of applications, including embedded systems, automotive electronics, and firmware storage for various consumer and industrial devices.

Key Features

  • Memory Size: The M27C200115F1KN offers a substantial 2 Mbit of storage space, allowing for the storage of large code bases or data sets.
  • Access Time: With fast access times, this EPROM provides quick read operations, essential for high-performance computing tasks.
  • Programming Voltage: The device supports a programming voltage of 12.5V, which is standard for EPROM technologies, providing compatibility with common programming equipment.
  • Package: The M27C200115F1KN comes in a convenient PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling during the manufacturing process.
  • Temperature Range: It operates within an extended temperature range, making it suitable for use in environments that experience temperature variations.
  • Industry Standards: The device is designed to meet rigorous industry standards for reliability and performance, ensuring that it can be used in critical applications without concern for data integrity.

Applications

The versatility of the M27C200115F1KN EPROM makes it a perfect fit for a multitude of applications. It is commonly used in:

  • Automotive control systems where long-term reliability is paramount.
  • Industrial machinery that requires robust memory for firmware and settings storage.
  • Telecommunication infrastructure, including routers and switches, where uptime and data integrity are critical.
  • Consumer electronics where firmware updates and settings need to be preserved across power cycles.

In conclusion, the M27C200115F1KN from STMicroelectronics is a reliable and versatile EPROM chip that offers a balance of storage capacity, speed, and durability. Its robust feature set and wide range of applications make it an excellent choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess