The M27C1001-10F1LG is a high-performance 1Mbit (128Kb x8) UV EPROM, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This EPROM (Erasable Programmable Read-Only Memory) offers an array of features that make it suitable for a wide range of applications requiring reliable and durable non-volatile memory storage.
Key Features
- Memory Capacity: 1Mbit with an organized 128K x 8 structure for robust data storage capabilities.
- Access Time: Fast access time of 100ns, enabling quick read operations which is essential for high-performance computing tasks.
- Programming Voltage: A single 12.5V power supply is required for programming, simplifying the programming hardware design.
- UV Erasable: The data stored can be erased with ultraviolet light, allowing the device to be reused and reprogrammed multiple times.
- Package: Available in a 32-lead, 600 mil width, Ceramic DIP package (CDIP32) known for its durability and thermal stability.
- Temperature Range: Operates within an extended temperature range, making it suitable for industrial-grade applications.
- Low Power Consumption: Features low power standby and active modes to ensure energy efficiency in various applications.
Applications
The versatility of the M27C1001-10F1LG EPROM allows it to be used in a variety of applications, including but not limited to:
- Microprocessor systems
- Embedded systems
- Personal computers
- Telecommunications
- Industrial control systems
- Medical devices
With its robust design and reliable performance, the M27C1001-10F1LG EPROM from STMicroelectronics is an ideal choice for designers and engineers looking for a memory solution that combines longevity with the flexibility of multiple reprogramming cycles.