The M24C04-WPW6TP is a 4-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed for flexible, non-volatile storage solutions in a wide array of electronic applications. This compact, high-performance memory module is part of ST's M24C series and is optimized for robust data retention and efficient serial data communication.
Key Features
- Memory Size: 4 Kbits (512 bytes) organized as 512 x 8 bits, which allows for sufficient storage for configuration parameters, setup data, or small user applications.
- Interface: Two-wire I2C serial interface supports 400 kHz protocol, enabling quick and simple integration into microcontroller-based systems.
- Supply Voltage Range: 2.5 V to 5.5 V, making the device suitable for a broad range of applications, from battery-powered devices to industrial systems.
- Write Cycle Time: Fast write cycle time of 5 ms max, allowing for efficient updates to stored data.
- Write Endurance: Capable of 1 million write cycles, ensuring reliability and a long operational lifespan.
- Data Retention: Guarantees data retention for up to 40 years, offering a stable solution for long-term data storage.
- Package: Available in a TSSOP8 package, which is a space-saving option for PCB designs with limited real estate.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring performance in harsh environments.
Applications
The M24C04-WPW6TP is ideal for an array of applications that require low-power and reliable non-volatile memory storage. It is commonly used in:
- Consumer Electronics
- Automotive Systems
- Industrial Control Units
- Medical Devices
- Smart Cards
- Portable Devices
With its robust design and flexible features, the M24C04-WPW6TP from STMicroelectronics is a versatile choice for designers looking to enhance their systems with a dependable memory component.