Introducing the M24C01-MN6T/LBA EEPROM from STMicroelectronics
The M24C01-MN6T/LBA is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This product is a part of STMicroelectronics' M24C series, which is well-regarded for its high performance, reliability, and flexibility in various electronic applications.
With a storage capacity of 1 Kbit, the M24C01-MN6T/LBA is designed to provide efficient data storage solutions for applications that require small amounts of non-volatile memory. The device operates on a single supply voltage ranging from 2.5V to 5.5V, making it suitable for a wide array of products, including those with low power requirements.
This EEPROM features a byte and Page Write up to 16 bytes, which can be invaluable for systems that need to update their stored data incrementally. The device boasts a fast write cycle time of just 5 ms, ensuring quick data storage and minimal delay in system operations.
One of the key advantages of the M24C01-MN6T/LBA is its I²C serial interface, which allows for easy integration into most microcontroller-based systems. This interface supports a bidirectional two-wire bus and data transmission protocol, providing a simple and efficient method for data exchange between the memory and the host controller.
Additionally, the M24C01-MN6T/LBA comes in a compact SO-8 package, which is ideal for applications with space constraints. Its small form factor does not compromise its performance or durability, as it is rated for an extended temperature range from -40°C to +85°C, ensuring reliable operation under various environmental conditions.
With more than 1 million write/erase cycles and a data retention period of 40 years, the M24C01-MN6T/LBA is a robust and long-lasting storage solution. It is also compliant with the RoHS directive, making it an environmentally friendly choice for developers and manufacturers looking to create sustainable products.
In conclusion, the M24C01-MN6T/LBA from STMicroelectronics is a versatile, high-performance EEPROM that offers excellent data storage capabilities for a multitude of applications. Its robust design, coupled with its ease of integration, makes it an ideal choice for designers seeking a reliable and efficient non-volatile memory component.