EN
  • EN
  • DE

LS404IN

Part No LS404IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit - 14-DIP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-DIP
Family Name LS404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-7337-5, -497-7337-5, LS404IN-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923984-LS404IN
Ultra Librarian 3D Model Ultra Librarian LS404IN CAD Model

Description

Product Overview: LS404IN Quad Operational Amplifier

The LS404IN is a high-performance quad operational amplifier designed and manufactured by STMicroelectronics. This integrated circuit is part of ST's precision op-amp family and is widely used in a variety of electronic applications due to its versatility and reliability.

Key Features

  • Low Power Consumption: The LS404IN is designed for efficient operation, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High Gain Bandwidth Product: With a high gain bandwidth, this operational amplifier can handle a wide range of frequencies, making it ideal for audio processing, filtering, and other signal conditioning tasks.
  • Low Input Bias Current: The input bias current is minimized in the LS404IN, reducing errors in applications that require high impedance inputs.
  • Single or Dual Supply Operation: This op-amp can be powered by a single supply voltage or by dual supplies, offering flexibility in different circuit configurations.
  • Wide Supply Voltage Range: The LS404IN can operate over a broad supply voltage range, accommodating various levels of system power requirements.
  • Large Output Voltage Swing: It provides a large output voltage swing close to the supply rails, maximizing the dynamic range in applications such as audio amplifiers.

Applications

The LS404IN is suitable for a diverse range of applications, including:

  • Audio and video signal processing
  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Control systems
  • Professional audio equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LS404IN operational amplifier is built to meet stringent standards, ensuring consistent performance and reliability for critical applications. Its robust design is capable of withstanding the demands of industrial and commercial environments.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess