EN
  • EN
  • DE

LMX358IQ2T

Part No LMX358IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-DFN (2x2)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-DFN (2x2)
Family Name LMX358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-14860-2, -497-14860-1, -1138-LMX358IQ2TDKRINACTIVE, 497-14860-1, -1138-LMX358IQ2TCTINACTIVE, 497-14860-2, -1138-LMX358IQ2TTRINACTIVE, LMX358IQ2T-ND, 497-14860-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923537-LMX358IQ2T
Ultra Librarian 3D Model Ultra Librarian LMX358IQ2T CAD Model

Description

LMX358IQ2T Dual Operational Amplifier by STMicroelectronics

The LMX358IQ2T is a high-performance dual operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision op-amp is part of STMicroelectronics' extensive range of linear ICs, offering a perfect blend of power efficiency and accuracy for a wide array of applications.

Key Features

  • Low Power Consumption: The LMX358IQ2T is optimized for low-voltage operations and maintains low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 6V, providing flexibility in various circuit designs and ensuring compatibility with both digital and analog power supplies.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp is capable of handling a broad range of frequencies, making it suitable for filtering, amplification, and signal conditioning tasks.
  • Low Input Offset Voltage: The precision of the LMX358IQ2T is highlighted by its low input offset voltage, which minimizes error and enhances overall system accuracy.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in various applications.
  • Extended Temperature Range: It is designed to operate reliably over an extended temperature range, ensuring stability and performance in harsh environmental conditions.

Applications

The LMX358IQ2T is suited for a multitude of applications, including but not limited to:

  • Portable and battery-powered instruments
  • Sensor signal conditioning
  • Analog filters
  • Medical devices
  • Automotive control systems
  • Audio and video signal processing

Package and Quality Assurance

The LMX358IQ2T comes in a compact QFN-16 package, which is designed for space-constrained applications. STMicroelectronics ensures the highest quality standards with rigorous testing and quality control measures, providing reliability and performance that engineers and designers can trust for their critical projects.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3698 $51.7720
330+ $0.3034 $100.1220
515+ $0.2939 $151.3585
705+ $0.2844 $200.5020
910+ $0.2750 $250.2500
1,220+ $0.2465 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess