EN
  • EN
  • DE

L9954XP

Part No L9954XP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Door actuator driver | IC DVR DOOR ACTUATOR POWERSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Applications Automotive
Supply Current 7mA
Supply Voltage (V) 7V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package PowerSSO-36 Exposed Bottom Pad
Supplier Device Package PowerSSO-36
Family Part Number L9954
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Win Source Part Number 1194726-L9954XP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9954XP CAD Model

Description

The L9954XP from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to meet the rigorous demands of automotive applications. This robust IC is part of STMicroelectronics' extensive portfolio of automotive-grade products and is tailored to provide reliable and efficient power control within vehicles.

The L9954XP is equipped with multiple features that make it particularly suited for managing complex automotive power systems. It includes a range of outputs for driving various loads, including general-purpose outputs for lamps and LEDs, high-side drivers for bulbs and resistive loads, and half-bridge outputs for motor control. This versatility allows for comprehensive vehicle power management through a single IC.

One of the key advantages of the L9954XP is its built-in diagnostic capabilities. These features enable real-time monitoring of system performance, which is critical for maintaining the safety and reliability of automotive systems. The IC's diagnostics cover open-load detection, over-temperature protection, and short-circuit detection, providing an extra layer of security and robustness.

The L9954XP also boasts an impressive thermal performance, which is essential for maintaining functionality and longevity in the high-temperature environments typical of automotive applications. Its design ensures that it can operate effectively even under extreme conditions.

Integration is a key factor in modern automotive design, and the L9954XP is designed with this in mind. It reduces the need for multiple discrete components, saving space and simplifying the design and manufacturing processes. This integration facilitates a more streamlined, cost-effective, and reliable system architecture.

Overall, the L9954XP is a powerful and reliable solution for automotive power management. Its combination of driving capabilities, diagnostic features, and thermal performance make it an indispensable component for modern vehicle systems, ensuring both efficiency and safety in automotive power control.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess