EN
  • EN
  • DE

L9929TR-10LF

Part No L9929TR-10LF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73706-L9929TR-10LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9929TR-10LF CAD Model

Description

The L9929TR-10LF is a powerful and versatile automotive-grade actuator driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This advanced driver is specifically engineered to meet the rigorous demands of modern automotive applications, providing a robust solution for controlling small motors and actuators within vehicles.

Key Features

  • Integrated Dual Full-Bridge Driver: The L9929TR-10LF is capable of driving two DC motors or one stepper motor, allowing for flexible control options in a compact package.
  • High Voltage Capability: With an operating voltage range from 5.5V to 28V, this driver is suitable for a wide array of automotive applications, ensuring compatibility with various electrical systems.
  • Current Sense Amplifiers: Built-in current sense amplifiers enable precise monitoring and control of the motor current, enhancing performance and reliability.
  • Diagnostic Functions: The device includes comprehensive diagnostic features for overtemperature, open load, short circuit, and under voltage conditions, which contributes to the safety and longevity of the system it is integrated into.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.
  • Automotive Qualification: Designed to meet the stringent requirements of the automotive industry, the L9929TR-10LF is fully qualified for automotive applications.

Applications

The L9929TR-10LF is ideal for a variety of automotive applications, including but not limited to:

  • Headlamp beam control
  • Throttle control
  • EGR valve control
  • Small engine control
  • Motor control for HVAC systems

Package and Availability

The L9929TR-10LF is available in a compact and robust SSOP24 package, designed for easy integration into automotive systems. The device's footprint and pinout are optimized for minimal space usage and simplified PCB routing. For pricing, availability, and additional information, customers can contact STMicroelectronics or authorized distributors.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $6.0684
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5172 $58.7236
32+ $3.7064 $118.6048
49+ $3.5909 $175.9541
67+ $3.4754 $232.8518
86+ $3.3587 $288.8482
116+ $3.0122 $349.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess