EN
  • EN
  • DE

L9911A

Part No L9911A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description CAR ALTERNATOR MULTIFUNCTION SMART VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73703-L9911A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9911A CAD Model

Description

STMicroelectronics Product Overview: L9911A

The L9911A is a state-of-the-art automotive engine management system component manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced device is designed to meet the stringent requirements of modern vehicle powertrains, offering exceptional performance, reliability, and flexibility.

Key Features

  • High Integration: The L9911A integrates multiple functions into a single chip, which helps reduce the overall system complexity and the number of components required in the engine control unit (ECU).
  • Robust Design: Built to withstand the harsh conditions of the automotive environment, the L9911A operates reliably over a wide temperature range and is resistant to the electrical disturbances typically found in vehicles.
  • Advanced Diagnostics: With built-in diagnostic capabilities, the L9911A allows for real-time monitoring and fault detection, which is critical for maintaining optimal engine performance and meeting emission regulations.

Applications

The L9911A is ideally suited for a variety of automotive applications, including:

  • Engine Control Modules (ECMs)
  • Powertrain Control Systems
  • Fuel Injection Systems
  • Ignition Systems

Technical Specifications

The L9911A boasts a range of technical specifications that make it an excellent choice for advanced engine management:

  • Operating Voltage Range: Designed to work with standard automotive battery voltages.
  • Temperature Range: Capable of operating over the full automotive temperature range.
  • Communication Interfaces: Includes interfaces for communication with other components in the ECU.

Why Choose the L9911A?

Choosing the L9911A for your automotive engine management needs means selecting a product that offers high integration, robustness, and advanced diagnostics. STMicroelectronics' commitment to quality and innovation ensures that the L9911A will provide reliable performance in the demanding automotive sector, contributing to more efficient and cleaner-running engines.

For more information, datasheets, and support, visit STMicroelectronics' official website or contact their customer service for assistance in integrating the L9911A into your automotive solutions.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0295
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4770 $76.4310
6+ $20.9043 $125.4258
9+ $20.2506 $182.2554
12+ $19.5969 $235.1628
16+ $18.9443 $303.1088
21+ $16.9843 $356.6703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess