EN
  • EN
  • DE

L9788TR

Part No L9788TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description MULTIFUNCTION IC FOR AUTOMOTIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC 100-LQFP-EP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 100-LQFP Exposed Pad
Case / Package 100-LQFP-EP (14x14)
Family Name L9788
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19779-6, 497-19779-2, 497-19779-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922659-L9788TR
Ultra Librarian 3D Model Ultra Librarian L9788TR CAD Model

Description

The L9788TR from STMicroelectronics is a highly integrated, advanced automotive microcontroller designed to meet the rigorous demands of modern vehicle powertrain systems. This device is part of STMicroelectronics' extensive range of automotive-grade products, renowned for their reliability and performance in harsh environments.

Key Features

  • High-Performance Processing: At the core of the L9788TR is a powerful processing unit capable of handling complex algorithms required for engine management and vehicle control.
  • Robust I/O Capabilities: It comes equipped with a multitude of input/output interfaces that support a wide array of sensors and actuators, providing versatility in various automotive applications.
  • Integrated Peripherals: The microcontroller includes integrated features such as ADCs (Analog-to-Digital Converters), timers, and communication interfaces like CAN (Controller Area Network), enhancing its functionality and reducing the need for external components.
  • Automotive Networking: With built-in support for automotive communication protocols, the L9788TR ensures seamless integration with vehicle networks for diagnostics and control.
  • Power Management: Advanced power management techniques are implemented to minimize power consumption during operation, making it suitable for energy-efficient applications.

Applications

The L9788TR is specifically designed for automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Hybrid and Electric Vehicle Power Management
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9788TR is manufactured to meet the strict standards of the automotive industry, ensuring high reliability and performance under extreme conditions. It is AEC-Q100 qualified, which is a critical requirement for automotive integrated circuits.

Environmental Considerations

The L9788TR is designed with environmental considerations in mind, complying with RoHS (Restriction of Hazardous Substances) and aiming to reduce the environmental impact of electronic components.

Overall, the L9788TR from STMicroelectronics represents a sophisticated solution for automotive manufacturers seeking a reliable, high-performance microcontroller for their next-generation vehicles.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6586 $64.9758
6+ $17.7712 $106.6272
9+ $17.2159 $154.9431
13+ $16.6605 $216.5865
16+ $16.1052 $257.6832
21+ $14.4391 $303.2211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess