STMicroelectronics L78M05DT-TR Voltage Regulator
The L78M05DT-TR from STMicroelectronics is a robust linear voltage regulator designed to offer a fixed positive output voltage of 5V, which makes it an ideal choice for a wide array of electronic applications. This regulator is part of the L78M series and is specifically engineered to maintain stability and reliability even under varying input voltage and load conditions.
With an output current capability of up to 500mA, the L78M05DT-TR is well-suited for powering small to medium-sized electronic devices. It operates over a wide range of input voltages, from 10V to 35V, providing designers with flexibility and assurance that their circuits are supplied with a consistent 5V output, which is essential for sensitive electronics that require precise voltage levels for optimal performance.
The L78M05DT-TR comes in a DPAK (TO-252) surface-mount package, which is compact and ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, making it a popular choice for modern, compact electronic designs. The surface-mount design also facilitates easier manufacturing processes, with automated assembly and soldering capabilities.
One of the key features of this voltage regulator is its thermal overload protection, which ensures that the device remains safe and operational even when subjected to high temperature conditions. Additionally, the L78M05DT-TR incorporates short-circuit protection, which protects both the regulator and the downstream circuitry from potential damage caused by overcurrent conditions.
The L78M05DT-TR also includes output transition SOA protection, which safeguards the device during transient conditions, such as power on/off or load changes. This feature contributes to the overall robustness and longevity of the regulator, making it a reliable choice for mission-critical applications.
Whether you are designing consumer electronics, industrial control systems, or automotive applications, the L78M05DT-TR voltage regulator from STMicroelectronics offers a dependable solution for stable power supply needs. Its combination of protection features, wide input voltage range, and steady output makes it an excellent component for your next project.