EN
  • EN
  • DE

L6911B013TR

Part No L6911B013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974350-L6911B013TR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6911B013TR CAD Model

Description

The L6911B013TR from STMicroelectronics is a high-performance, adjustable and fixed low drop positive voltage regulator capable of delivering up to 1.5 A of current while maintaining a low dropout voltage of just 0.4 V at maximum output. This component is designed to provide a highly efficient power supply solution for a variety of applications.

Constructed with an advanced bipolar technology, the L6911B013TR offers excellent line and load regulation coupled with a very low thermal effect, which makes it suitable for operations under a wide range of temperatures and conditions. Its adjustable version can be set from 1.25 V to 13.8 V with only two external resistors.

One of the key features of the L6911B013TR is its fast transient response, which is essential for applications requiring a stable voltage supply even under rapid load changes. The device also includes current and thermal limiting features, enhancing the overall reliability and safety of the system it is integrated into.

The L6911B013TR is packaged in a compact and robust D2PAK, making it ideal for space-constrained applications. It is designed to work with a wide range of ceramic or tantalum capacitors, providing designers with flexibility in choosing the components that best fit their specific requirements.

Applications for this voltage regulator span across various sectors, including consumer electronics, automotive, telecommunications, and industrial systems. Whether it's for powering microcontrollers, peripheral devices, or any other sensitive electronics, the L6911B013TR ensures a stable and reliable power supply.

Key specifications include:

  • Output Current: Up to 1.5 A
  • Dropout Voltage: 0.4 V at maximum output
  • Adjustable Output Voltage: 1.25 V to 13.8 V
  • Package Type: D2PAK
  • Protection Features: Current Limiting, Thermal Shutdown

Overall, the L6911B013TR voltage regulator by STMicroelectronics is a reliable and efficient choice for designers looking to optimize their power management systems with a robust and versatile solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess