EN
  • EN
  • DE

L6566BH

Part No L6566BH
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM MULTIMODE SMPS 16SOI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8 V to 23 V
Duty Cycle 75%
Frequency - Switching 10kHz to 300kHz
Fault Protection Current Limiting, Over Load
Control Features Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 018292-L6566BH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6566BH CAD Model

Description

STMicroelectronics L6566BH Multi-Mode Controller

The L6566BH is a sophisticated multi-mode controller from STMicroelectronics, designed to drive high-efficiency switch-mode power supplies (SMPS) with a focus on minimizing power consumption both under full-load and no-load conditions. This advanced integrated circuit (IC) is particularly well-suited for applications such as LCD and PDP TV power supplies, desktop and server power supplies, and other high-performance power conversion systems.

One of the key features of the L6566BH is its multi-mode operation capability, which allows it to seamlessly transition between different operational modes based on the load requirements. It supports quasi-resonant zero-voltage switching (ZVS) at high load conditions, which significantly reduces switching losses and improves efficiency. As the load decreases, the controller automatically switches to pulse frequency modulation (PFM) to maintain high efficiency at light loads.

The L6566BH also boasts an array of protection features to ensure the safety and reliability of the power supply system. These include over-voltage protection (OVP), over-current protection (OCP), and a thermal shutdown mechanism. Additionally, the IC integrates a soft-start function that limits inrush current during startup, contributing to the longevity of the power supply components.

Designers will appreciate the flexibility offered by the L6566BH, as it is compatible with a wide range of MOSFETs and can be used in various converter topologies, including flyback, forward, and multi-output configurations. This versatility makes it an ideal choice for a diverse set of applications, offering both performance and ease of integration.

The L6566BH is available in a compact and thermally efficient SO16N package, which is conducive to space-constrained applications while providing adequate heat dissipation. With its advanced features, robust protection mechanisms, and versatile application range, the L6566BH stands out as a high-performance solution for modern power supply designs.

For more information, datasheets, and technical support, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7984 $53.9520
70+ $1.4756 $103.2920
105+ $1.4295 $150.0975
145+ $1.3834 $200.5930
190+ $1.3373 $254.0870
255+ $1.1990 $305.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess