EN
  • EN
  • DE

ISP1582BS

Part No ISP1582BS
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Description Hi-Speed Universal Serial Bus peripheral controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 086140-ISP1582BS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ISP1582
Introduction Date September 22, 2008
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ISP1582BS CAD Model

Description

The ISP1582BS from STMicroelectronics is a cutting-edge USB 2.0 interface device designed to facilitate high-speed data transfer and connectivity in a wide range of applications. This versatile peripheral controller is equipped with a Hi-Speed USB interface that is compliant with the USB 2.0 specification and is capable of operating at a maximum speed of 480 Mbps.

With its integrated Physical Layer Transceiver (PHY), the ISP1582BS provides a seamless connection to the USB bus, enabling efficient communication with host systems and other USB devices. The device is designed for flexible use across multiple platforms, making it an ideal choice for manufacturers of printers, scanners, digital cameras, and other USB-enabled devices.

The ISP1582BS boasts a range of features that enhance its performance and usability. It supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) operation, allowing for backward compatibility with older USB devices. Furthermore, it comes with a built-in Serial Interface Engine (SIE) that simplifies the implementation of the USB protocol by handling low-level USB protocol details, thus reducing the workload on the main processor.

With an integrated DMA controller and a configurable endpoint buffer memory, the ISP1582BS optimizes data transfer rates and minimizes latency, ensuring that devices can operate at their peak performance. The device also includes multiple endpoints that can be dynamically configured for bulk, interrupt, or isochronous data transfers, providing the versatility needed for complex USB applications.

Security and reliability are also focal points of the ISP1582BS, featuring built-in error handling mechanisms and support for remote wake-up and power management functions, which are essential for modern, energy-efficient devices. The product is available in a compact HVQFN64 package, making it suitable for space-constrained applications.

Overall, the ISP1582BS from STMicroelectronics represents a robust and highly adaptable USB 2.0 interface solution that offers designers the functionality and speed required to develop the next generation of USB-connected devices.

You May Also Be Interested in

Pulse
Lowest to $64.9537
M-Tek
Need more? Email Us
Intersil
Need more? Email Us
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $11.4253
M-Tek
Lowest to $0.1576
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Omron
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess